Sumida America Components Inc. Fixed Inductors CDRH8D38NP-150NC

Description
15µH Shielded Inductor 2.5A 67mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Inductor 2.5A 67mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1592-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1592-6-ND
Fixed Inductors 308-1592-6-ND
15µH Shielded Inductor 2.5A 67mOhm Max Nonstandard

15µH Shielded Inductor 2.5A 67mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1592-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1592-1-ND
Fixed Inductors 308-1592-1-ND
15µH Shielded Inductor 2.5A 67mOhm Max Nonstandard

15µH Shielded Inductor 2.5A 67mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1592-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1592-2-ND
Fixed Inductors 308-1592-2-ND
15µH Shielded Inductor 2.5A 67mOhm Max Nonstandard

15µH Shielded Inductor 2.5A 67mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1592-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-47N 0402DC-47NXJRW , 0402DC-47NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - CME2425-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-C22C-D347-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details