SUMIDA AG Fixed Inductors CDRH8D38NP-101NC

Description
100µH Shielded Inductor 880mA 410mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Shielded Inductor 880mA 410mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH8D38NP-101NC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH8D38NP-101NC-ND
Fixed Inductors CDRH8D38NP-101NC-ND
100µH Shielded Inductor 880mA 410mOhm Max Nonstandard

100µH Shielded Inductor 880mA 410mOhm Max Nonstandard

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
CDRH8D38NP-101NC
Inductors/Coils/Transformers >> Power Inductors CDRH8D38NP-101NC
880mA 100uH ±30% 1.05A SMD Power Inductors ROHS

880mA 100uH ±30% 1.05A SMD Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number CDRH8D38NP-101NC-ND CDRH8D38NP-101NC
Product Name Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N5 0402DC-9N5XJRW , 0402DC-9N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - RC-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Common Mode Chokes - 486-DKFP-C22C-D539-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details