Sumida America Components Inc. Fixed Inductors CDRH8D28NP-330NC

Description
33µH Shielded Inductor 1.45A 156mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Inductor 1.45A 156mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH8D28NP-330NC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH8D28NP-330NC-ND
Fixed Inductors CDRH8D28NP-330NC-ND
33µH Shielded Inductor 1.45A 156mOhm Max Nonstandard

33µH Shielded Inductor 1.45A 156mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDRH8D28NP-330NC
915257-CDRH8D28NP-330NC
Fixed Inductors - CDRH8D28NP-330NC 915257-CDRH8D28NP-330NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 915257-CDRH8D28NP-33 0NC Series: CDRH8D28 Operating Temperature Range: -40°C ~ 100°C Features: 33 µH Shielded - Inductor 1.45 A 156mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8504.50.4000

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 915257-CDRH8D28NP-330NC
Series: CDRH8D28
Operating Temperature Range: -40°C ~ 100°C
Features: 33 µH Shielded - Inductor 1.45 A 156mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8504.50.4000

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CDRH8D28NP-330NC-ND 915257-CDRH8D28NP-330NC
Product Name Fixed Inductors Fixed Inductors - CDRH8D28NP-330NC
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-3N0 0402CT-3N0XJRW , 0402CT-3N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1620242 - RS Components, Ltd.
Specs
Operating Temperature -55 C (-67 F)
Technology Wirewound
Core Material Ferrite; Ferrite
View Details