Sumida America Components Inc. Fixed Inductors CDRH8D28HPNP-680NC

Description
68µH Shielded Inductor 800mA 520mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Inductor 800mA 520mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH8D28HPNP-680NC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH8D28HPNP-680NC-ND
Fixed Inductors CDRH8D28HPNP-680NC-ND
68µH Shielded Inductor 800mA 520mOhm Max Nonstandard

68µH Shielded Inductor 800mA 520mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDRH8D28HPNP-680NC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A21A-D312-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Chokes - 1-1879855-0 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 22 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details