47µH Shielded Inductor 1.74A 105mOhm Nonstandard
47µH Shielded Inductor 1.74A 105mOhm Nonstandard
FIXED IND 47UH 1.74A 105 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 308-CDRH80D65BT150NP-470MCCT-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |