FIXED IND 33UH 1.93A 86 MOHM SMD
33µH Shielded Inductor 1.93A 86mOhm Nonstandard
33µH Shielded Inductor 1.93A 86mOhm Nonstandard
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 308-CDRH80D65BT150NP-330MCDKR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |