Sumida America Components Inc. Fixed Inductors CDRH74NP-390MC-B

Description
39µH Shielded Inductor 910mA 230mOhm Max Nonstandard
Request a Quote Datasheet
Description
39µH Shielded Inductor 910mA 230mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH74NP-390MC-BTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH74NP-390MC-BTR-ND
Fixed Inductors CDRH74NP-390MC-BTR-ND
39µH Shielded Inductor 910mA 230mOhm Max Nonstandard

39µH Shielded Inductor 910mA 230mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDRH74NP-390MC-BTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N5 0402DC-8N5XJRW , 0402DC-8N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-101R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0300 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-D22D-D839-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details