Sumida America Components Inc. Fixed Inductors - CDRH74NP-331MC-B CDRH74NP-331MC-B

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1028966-CDRH74NP-331 MC-B Packaging: Reel - TR Current Rating: 320mA Inductance: 330μH Height - Seated (Max): 0.177" (4.50mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Test: 1kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.86 Ohm Max Status: Active Temperature Range - Operating: -40°C to 100°C Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1028966-CDRH74NP-331 MC-B Packaging: Reel - TR Current Rating: 320mA Inductance: 330μH Height - Seated (Max): 0.177" (4.50mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Test: 1kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.86 Ohm Max Status: Active Temperature Range - Operating: -40°C to 100°C Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CDRH74NP-331MC-B
1028966-CDRH74NP-331MC-B
Fixed Inductors - CDRH74NP-331MC-B 1028966-CDRH74NP-331MC-B
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1028966-CDRH74NP-331 MC-B Packaging: Reel - TR Current Rating: 320mA Inductance: 330μH Height - Seated (Max): 0.177" (4.50mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Test: 1kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.86 Ohm Max Status: Active Temperature Range - Operating: -40°C to 100°C Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1028966-CDRH74NP-331MC-B
Packaging: Reel - TR
Current Rating: 320mA
Inductance: 330μH
Height - Seated (Max): 0.177" (4.50mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Test: 1kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.86 Ohm Max
Status: Active
Temperature Range - Operating: -40°C to 100°C
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 308-1511-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1511-2-ND
Fixed Inductors 308-1511-2-ND
330µH Shielded Inductor 320mA 1.86Ohm Max Nonstandard

330µH Shielded Inductor 320mA 1.86Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1511-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1511-1-ND
Fixed Inductors 308-1511-1-ND
330µH Shielded Inductor 320mA 1.86Ohm Max Nonstandard

330µH Shielded Inductor 320mA 1.86Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1511-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1511-6-ND
Fixed Inductors 308-1511-6-ND
330µH Shielded Inductor 320mA 1.86Ohm Max Nonstandard

330µH Shielded Inductor 320mA 1.86Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1028966-CDRH74NP-331MC-B 308-1511-2-ND
Product Name Fixed Inductors - CDRH74NP-331MC-B Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Standard
Core Material Ferrite Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-510 0402AF-510XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1857967 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Standards and Certifications RoHS
View Details