Sumida America Components Inc. Fixed Inductors CDRH74NP-181MC-B

Description
180µH Shielded Inductor 420mA 980mOhm Max Nonstandard
Request a Quote Datasheet
Description
180µH Shielded Inductor 420mA 980mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1508-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1508-1-ND
Fixed Inductors 308-1508-1-ND
180µH Shielded Inductor 420mA 980mOhm Max Nonstandard

180µH Shielded Inductor 420mA 980mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1508-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1508-6-ND
Fixed Inductors 308-1508-6-ND
180µH Shielded Inductor 420mA 980mOhm Max Nonstandard

180µH Shielded Inductor 420mA 980mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1508-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1508-2-ND
Fixed Inductors 308-1508-2-ND
180µH Shielded Inductor 420mA 980mOhm Max Nonstandard

180µH Shielded Inductor 420mA 980mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1508-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0.0055uH 250MHz 0.33A Inductor and Choke - 71-0201DS-5N5XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0055 microH
Inductance Tolerance 5 (+/- %)
View Details
Common Mode Chokes - 237-2287-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - DSH-31-0005-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details