Sumida America Components Inc. Fixed Inductors CDRH74-270MC

Description
27µH Shielded Inductor 1.12A 150mOhm Max Nonstandard
Request a Quote Datasheet
Description
27µH Shielded Inductor 1.12A 150mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1178-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1178-2-ND
Fixed Inductors 308-1178-2-ND
27µH Shielded Inductor 1.12A 150mOhm Max Nonstandard

27µH Shielded Inductor 1.12A 150mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDRH74-270MC
771470-CDRH74-270MC
Fixed Inductors - CDRH74-270MC 771470-CDRH74-270MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 771470-CDRH74-270MC Series: CDRH74 Packaging: Reel package Operating Temperature Range: -30°C ~ 100°C Package: Nonstandard Current Rating: 1.12A Shielding: Shielded Inductance: 27μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Test Frequency: 1kHz Part Status: Obsolete(EOL) Family Name: CDRH74 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 150 mOhm Max Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Height - Seated (Maximum): 0.177" (4.50mm) Alternative Parts (Cross-Reference): PIC4-270-MTQ; PIC4-270-MTW; PIC4-270-MT; NPIS75T270MTRF; Introduction Date: July 29, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 771470-CDRH74-270MC
Series: CDRH74
Packaging: Reel package
Operating Temperature Range: -30°C ~ 100°C
Package: Nonstandard
Current Rating: 1.12A
Shielding: Shielded
Inductance: 27μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Test Frequency: 1kHz
Part Status: Obsolete(EOL)
Family Name: CDRH74
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 150 mOhm Max
Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm)
Height - Seated (Maximum): 0.177" (4.50mm)
Alternative Parts (Cross-Reference): PIC4-270-MTQ; PIC4-270-MTW; PIC4-270-MT; NPIS75T270MTRF;
Introduction Date: July 29, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1178-2-ND 771470-CDRH74-270MC
Product Name Fixed Inductors Fixed Inductors - CDRH74-270MC
Operating Temperature -30 to 100 C (-22 to 212 F) -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3236-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2176637-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 3.9 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details