Sumida America Components Inc. Fixed Inductors CDRH74-181MC

Description
180µH Shielded Inductor 420mA 980mOhm Max Nonstandard
Request a Quote Datasheet
Description
180µH Shielded Inductor 420mA 980mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1188-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1188-2-ND
Fixed Inductors 308-1188-2-ND
180µH Shielded Inductor 420mA 980mOhm Max Nonstandard

180µH Shielded Inductor 420mA 980mOhm Max Nonstandard

Buy Now Datasheet
180UH 420MA 980MOHM Inductor and Choke - 71-CDRH74-181MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
180UH 420MA 980MOHM Inductor and Choke
71-CDRH74-181MC
180UH 420MA 980MOHM Inductor and Choke 71-CDRH74-181MC
FIXED IND 180UH 420MA 980MOHM SM Product overview: CDRH74-181MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UH, 420MA, 980MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180UH, 420MA, 980MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH74-181MC can be used for catalog matching and distributor lookup.

FIXED IND 180UH 420MA 980MOHM SM Product overview: CDRH74-181MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UH, 420MA, 980MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180UH, 420MA, 980MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH74-181MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDRH74-181MC
1028962-CDRH74-181MC
Fixed Inductors - CDRH74-181MC 1028962-CDRH74-181MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1028962-CDRH74-181MC Packaging: Reel - TR Current Rating: 420mA Inductance: 180μH Height - Seated (Max): 0.177" (4.50mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Test: 1kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 980 mOhm Max Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1028962-CDRH74-181MC
Packaging: Reel - TR
Current Rating: 420mA
Inductance: 180μH
Height - Seated (Max): 0.177" (4.50mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Test: 1kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 980 mOhm Max
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1188-2-ND 71-CDRH74-181MC 1028962-CDRH74-181MC
Product Name Fixed Inductors 180UH 420MA 980MOHM Inductor and Choke Fixed Inductors - CDRH74-181MC
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole 500uH 2A 250V Inductor and Choke - 839-DKFP-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details