Sumida America Components Inc. Fixed Inductors - CDRH74-151MC CDRH74-151MC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 771469-CDRH74-151MC Series: CDRH74 Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: Nonstandard Current Rating: 460mA Shielding: Shielded Inductance: 150μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Test Frequency: 1kHz Part Status: Obsolete(EOL) Family Name: CDRH74 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 880 mOhm Max Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Height - Seated (Maximum): 0.177" (4.50mm) Alternative Parts (Cross-Reference): CTCDRH74CF-151M; CTCDRH74C-151M; NPIS74H151MTRF; ASPI-0705-151K; Introduction Date: July 29, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 771469-CDRH74-151MC Series: CDRH74 Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: Nonstandard Current Rating: 460mA Shielding: Shielded Inductance: 150μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Test Frequency: 1kHz Part Status: Obsolete(EOL) Family Name: CDRH74 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 880 mOhm Max Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Height - Seated (Maximum): 0.177" (4.50mm) Alternative Parts (Cross-Reference): CTCDRH74CF-151M; CTCDRH74C-151M; NPIS74H151MTRF; ASPI-0705-151K; Introduction Date: July 29, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CDRH74-151MC
771469-CDRH74-151MC
Fixed Inductors - CDRH74-151MC 771469-CDRH74-151MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 771469-CDRH74-151MC Series: CDRH74 Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: Nonstandard Current Rating: 460mA Shielding: Shielded Inductance: 150μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Test Frequency: 1kHz Part Status: Obsolete(EOL) Family Name: CDRH74 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 880 mOhm Max Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Height - Seated (Maximum): 0.177" (4.50mm) Alternative Parts (Cross-Reference): CTCDRH74CF-151M; CTCDRH74C-151M; NPIS74H151MTRF; ASPI-0705-151K; Introduction Date: July 29, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 771469-CDRH74-151MC
Series: CDRH74
Packaging: Reel package
Operating Temperature Range: -40°C ~ 100°C
Package: Nonstandard
Current Rating: 460mA
Shielding: Shielded
Inductance: 150μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Test Frequency: 1kHz
Part Status: Obsolete(EOL)
Family Name: CDRH74
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 880 mOhm Max
Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm)
Height - Seated (Maximum): 0.177" (4.50mm)
Alternative Parts (Cross-Reference): CTCDRH74CF-151M; CTCDRH74C-151M; NPIS74H151MTRF; ASPI-0705-151K;
Introduction Date: July 29, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
150UH 460MA 880MOHM Inductor and Choke - 71-CDRH74-151MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150UH 460MA 880MOHM Inductor and Choke
71-CDRH74-151MC
150UH 460MA 880MOHM Inductor and Choke 71-CDRH74-151MC
FIXED IND 150UH 460MA 880MOHM SM Product overview: CDRH74-151MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 460MA, 880MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 460MA, 880MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH74-151MC can be used for catalog matching and distributor lookup.

FIXED IND 150UH 460MA 880MOHM SM Product overview: CDRH74-151MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 460MA, 880MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 460MA, 880MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH74-151MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 308-1187-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1187-2-ND
Fixed Inductors 308-1187-2-ND
150µH Shielded Inductor 460mA 880mOhm Max Nonstandard

150µH Shielded Inductor 460mA 880mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 771469-CDRH74-151MC 71-CDRH74-151MC 308-1187-2-ND
Product Name Fixed Inductors - CDRH74-151MC 150UH 460MA 880MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard
Core Material Ferrite Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data