Sumida America Components Inc. Fixed Inductors CDRH70D45BT150NP-221MC

Description
220µH Shielded Inductor 910mA 550mOhm Nonstandard
Request a Quote Datasheet
Description
220µH Shielded Inductor 910mA 550mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-CDRH70D45BT150NP-221MCCT-ND - DigiKey
Thief River Falls, MN, United States
220µH Shielded Inductor 910mA 550mOhm Nonstandard

220µH Shielded Inductor 910mA 550mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-CDRH70D45BT150NP-221MCTR-ND - DigiKey
Thief River Falls, MN, United States
220µH Shielded Inductor 910mA 550mOhm Nonstandard

220µH Shielded Inductor 910mA 550mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-CDRH70D45BT150NP-221MCCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N4 0402DC-9N4XJRW , 0402DC-9N4XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2835-038 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 25000 to 500 microH
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKIH-3252-50D2-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details