Sumida America Components Inc. Fixed Inductors CDRH70D45BT150NP-100MC

Description
10µH Shielded Inductor 3.8A 33mOhm Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Inductor 3.8A 33mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-CDRH70D45BT150NP-100MCCT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 3.8A 33mOhm Nonstandard

10µH Shielded Inductor 3.8A 33mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-CDRH70D45BT150NP-100MCTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 3.8A 33mOhm Nonstandard

10µH Shielded Inductor 3.8A 33mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors CDRH70D45BT150NP-100MC
FIXED IND 10UH 3.8A 33 MOHM SMD

FIXED IND 10UH 3.8A 33 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-CDRH70D45BT150NP-100MCCT-ND CDRH70D45BT150NP-100MC
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N1 0402DC-4N1XJRW , 0402DC-4N1XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8109 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 30000 to ? microH
View Details
2 suppliers
Compensated High Current Choke, 1-phase - DKIV-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 150 to 8200 microH
View Details