Sumida America Components Inc. Fixed Inductors CDRH6D38NP-680NC

Description
68µH Shielded Inductor 750mA 234mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Inductor 750mA 234mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2226-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2226-2-ND
Fixed Inductors 308-2226-2-ND
68µH Shielded Inductor 750mA 234mOhm Max Nonstandard

68µH Shielded Inductor 750mA 234mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDRH6D38NP-680NC
866269-CDRH6D38NP-680NC
Fixed Inductors - CDRH6D38NP-680NC 866269-CDRH6D38NP-680NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 866269-CDRH6D38NP-68 0NC Series: CDRH6D38 Operating Temperature Range: -40°C ~ 100°C Features: 68 µH Shielded - Inductor 750 mA 234mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8504.50.4000 Other Part Number: 308-2226-2, 308-2226-1, CDRH6D38NP-680NCTR-N D, 308-2226-6, CDRH6D38NP-680NCTR

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 866269-CDRH6D38NP-680NC
Series: CDRH6D38
Operating Temperature Range: -40°C ~ 100°C
Features: 68 µH Shielded - Inductor 750 mA 234mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8504.50.4000
Other Part Number: 308-2226-2, 308-2226-1, CDRH6D38NP-680NCTR-ND, 308-2226-6, CDRH6D38NP-680NCTR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-2226-2-ND 866269-CDRH6D38NP-680NC
Product Name Fixed Inductors Fixed Inductors - CDRH6D38NP-680NC
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-150MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Rod Core Inductor - RC-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1500 microH
DCR 1.53 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL1008-2224JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details