Sumida America Components Inc. Fixed Inductors CDRH6D38NP-3R3NC

Description
3.3µH Shielded Inductor 3.5A 20mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Inductor 3.5A 20mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2313-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2313-2-ND
Fixed Inductors 308-2313-2-ND
3.3µH Shielded Inductor 3.5A 20mOhm Max Nonstandard

3.3µH Shielded Inductor 3.5A 20mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2313-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2313-1-ND
Fixed Inductors 308-2313-1-ND
3.3µH Shielded Inductor 3.5A 20mOhm Max Nonstandard

3.3µH Shielded Inductor 3.5A 20mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2313-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2313-6-ND
Fixed Inductors 308-2313-6-ND
3.3µH Shielded Inductor 3.5A 20mOhm Max Nonstandard

3.3µH Shielded Inductor 3.5A 20mOhm Max Nonstandard

Buy Now Datasheet
SMD 3.3UH 3.5A 20 MOHM Inductor and Choke - 71-CDRH6D38NP-3R3NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 3.5A 20 MOHM Inductor and Choke
71-CDRH6D38NP-3R3NC
SMD 3.3UH 3.5A 20 MOHM Inductor and Choke 71-CDRH6D38NP-3R3NC
FIXED IND 3.3UH 3.5A 20 MOHM SMD Product overview: CDRH6D38NP-3R3NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 3.5A, 20 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 3.5A, 20 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH6D38NP-3R3NC can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 3.5A 20 MOHM SMD Product overview: CDRH6D38NP-3R3NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 3.5A, 20 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 3.5A, 20 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH6D38NP-3R3NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
CDRH6D38NP-3R3NC
Inductors/Coils/Transformers >> Power Inductors CDRH6D38NP-3R3NC
3.5A 3.3uH ±30% SMD Power Inductors ROHS

3.5A 3.3uH ±30% SMD Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 308-2313-2-ND 71-CDRH6D38NP-3R3NC CDRH6D38NP-3R3NC
Product Name Fixed Inductors SMD 3.3UH 3.5A 20 MOHM Inductor and Choke Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-R10 0402DC-R10XJRW , 0402DC-R10XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Current Rod Core Inductor - FIRCH-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5 microH
DCR 0.0141 ohms
View Details
3 suppliers
Filters - Common Mode Chokes - 1339831-DKIL-0246-2001 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0060 ohms
View Details