FIXED IND 39UH 1A 138 MOHM SMD Product overview: CDRH6D38NP-390NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 1A, 138 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 1A, 138 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH6D38NP-390NC can be used for catalog matching and distributor lookup.
Manufacturer: Sumida America Components Inc.
Win Source Part Number: 866268-CDRH6D38NP-39
Series: CDRH6D38
Operating Temperature Range: -40°C ~ 100°C
Features: 39 µH Shielded - Inductor 1 A 138mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8504.50.4000
39µH Shielded Inductor 1A 138mOhm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CDRH6D38NP-390NC | 866268-CDRH6D38NP-390NC | CDRH6D38NP-390NCTR-ND |
| Product Name | SMD 39UH 1A 138 MOHM Inductor and Choke | Fixed Inductors - CDRH6D38NP-390NC | Fixed Inductors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Power Inductor | ||
| Core Material | Ferrite | Ferrite | |
| Inductance Range | 39 microH |