Sumida America Components Inc. Fixed Inductors CDRH6D38NP-120NC

Description
12µH Shielded Inductor 1.7A 53mOhm Max Nonstandard
Request a Quote Datasheet
Description
12µH Shielded Inductor 1.7A 53mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH6D38NP-120NCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH6D38NP-120NCTR-ND
Fixed Inductors CDRH6D38NP-120NCTR-ND
12µH Shielded Inductor 1.7A 53mOhm Max Nonstandard

12µH Shielded Inductor 1.7A 53mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDRH6D38NP-120NC
915255-CDRH6D38NP-120NC
Fixed Inductors - CDRH6D38NP-120NC 915255-CDRH6D38NP-120NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 915255-CDRH6D38NP-12 0NC Series: CDRH6D38 Operating Temperature Range: -40°C ~ 100°C Features: 12 µH Shielded - Inductor 1.7 A 53mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8504.50.4000

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 915255-CDRH6D38NP-120NC
Series: CDRH6D38
Operating Temperature Range: -40°C ~ 100°C
Features: 12 µH Shielded - Inductor 1.7 A 53mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8504.50.4000

Buy Now Datasheet
SMD 12UH 1.7A 53 MOHM Inductor and Choke - 71-CDRH6D38NP-120NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 12UH 1.7A 53 MOHM Inductor and Choke
71-CDRH6D38NP-120NC
SMD 12UH 1.7A 53 MOHM Inductor and Choke 71-CDRH6D38NP-120NC
FIXED IND 12UH 1.7A 53 MOHM SMD Product overview: CDRH6D38NP-120NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 1.7A, 53 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 1.7A, 53 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH6D38NP-120NC can be used for catalog matching and distributor lookup.

FIXED IND 12UH 1.7A 53 MOHM SMD Product overview: CDRH6D38NP-120NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 1.7A, 53 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 1.7A, 53 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH6D38NP-120NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CDRH6D38NP-120NCTR-ND 915255-CDRH6D38NP-120NC 71-CDRH6D38NP-120NC
Product Name Fixed Inductors Fixed Inductors - CDRH6D38NP-120NC SMD 12UH 1.7A 53 MOHM Inductor and Choke
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3040 ohms
View Details
2 suppliers