Sumida America Components Inc. Fixed Inductors CDRH6D38-7R4NC

Description
7.4µH Shielded Inductor 2.3A 31mOhm Max Nonstandard
Request a Quote Datasheet
Description
7.4µH Shielded Inductor 2.3A 31mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH6D38-7R4NC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH6D38-7R4NC-ND
Fixed Inductors CDRH6D38-7R4NC-ND
7.4µH Shielded Inductor 2.3A 31mOhm Max Nonstandard

7.4µH Shielded Inductor 2.3A 31mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDRH6D38-7R4NC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0201CT (0603) Low Profile Chip Inductors - 0201CT-1N5 0201CT-1N5XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0100 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-B21B-D615-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details