Sumida America Components Inc. Fixed Inductors CDRH6D38-470NC

Description
47µH Shielded Inductor 950mA 155mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Inductor 950mA 155mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH6D38-470NC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH6D38-470NC-ND
Fixed Inductors CDRH6D38-470NC-ND
47µH Shielded Inductor 950mA 155mOhm Max Nonstandard

47µH Shielded Inductor 950mA 155mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDRH6D38-470NC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-3N5 0302CS-3N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-1R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0081 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3-127-598-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details