Sumida America Components Inc. Fixed Inductors CDRH6D28NP-390NC

Description
39µH Shielded Inductor 860mA 210mOhm Max Nonstandard
Request a Quote Datasheet
Description
39µH Shielded Inductor 860mA 210mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH6D28NP-390NCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH6D28NP-390NCTR-ND
Fixed Inductors CDRH6D28NP-390NCTR-ND
39µH Shielded Inductor 860mA 210mOhm Max Nonstandard

39µH Shielded Inductor 860mA 210mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDRH6D28NP-390NCTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N8 0402DC-8N8XJRW , 0402DC-8N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 154 to ? microH
Rated DC Current 5700 milliamps
View Details
4 suppliers
Fixed Inductors - DEH-15-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details