Sumida America Components Inc. Fixed Inductors - CDRH6D26HPNP-220MC CDRH6D26HPNP-220MC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 866263-CDRH6D26HPNP- 220MC Series: CDRH6D26/HP Operating Temperature Range: -40°C ~ 105°C Features: 22 µH Shielded - Inductor 1.2 A 174mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8504.50.4000
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 866263-CDRH6D26HPNP- 220MC Series: CDRH6D26/HP Operating Temperature Range: -40°C ~ 105°C Features: 22 µH Shielded - Inductor 1.2 A 174mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8504.50.4000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH6D26HPNP-220MC - 866263-CDRH6D26HPNP-220MC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - CDRH6D26HPNP-220MC
866263-CDRH6D26HPNP-220MC
Fixed Inductors - CDRH6D26HPNP-220MC 866263-CDRH6D26HPNP-220MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 866263-CDRH6D26HPNP- 220MC Series: CDRH6D26/HP Operating Temperature Range: -40°C ~ 105°C Features: 22 µH Shielded - Inductor 1.2 A 174mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8504.50.4000

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 866263-CDRH6D26HPNP-220MC
Series: CDRH6D26/HP
Operating Temperature Range: -40°C ~ 105°C
Features: 22 µH Shielded - Inductor 1.2 A 174mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8504.50.4000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 866263-CDRH6D26HPNP-220MC
Product Name Fixed Inductors - CDRH6D26HPNP-220MC
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole 500uH 2A 250V Inductor and Choke - 839-DKFP-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Common Mode Chokes - CME2425-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details