Sumida America Components Inc. Fixed Inductors CDRH62BNP-680MC-B

Description
68µH Shielded Inductor 420mA 1.07Ohm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Inductor 420mA 1.07Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH62BNP-680MC-BTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH62BNP-680MC-BTR-ND
Fixed Inductors CDRH62BNP-680MC-BTR-ND
68µH Shielded Inductor 420mA 1.07Ohm Max Nonstandard

68µH Shielded Inductor 420mA 1.07Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDRH62BNP-680MC-BTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2-2176641-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10000 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details