Sumida America Components Inc. Fixed Inductors CDRH62B-560MC

Description
56µH Shielded Inductor 460mA 780mOhm Max Nonstandard
Request a Quote Datasheet
Description
56µH Shielded Inductor 460mA 780mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1163-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1163-2-ND
Fixed Inductors 308-1163-2-ND
56µH Shielded Inductor 460mA 780mOhm Max Nonstandard

56µH Shielded Inductor 460mA 780mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1163-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-27N 0402CS-27NXJRW , 0402CS-27NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 2 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5728-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details