Sumida America Components Inc. Fixed Inductors - CDRH62B-101MC CDRH62B-101MC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1028951-CDRH62B-101M C Packaging: Reel - TR Current Rating: 340mA Inductance: 100μH Height - Seated (Max): 0.118" (3.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Test: 1kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.39 Ohm Max Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 100°C Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1028951-CDRH62B-101M C Packaging: Reel - TR Current Rating: 340mA Inductance: 100μH Height - Seated (Max): 0.118" (3.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Test: 1kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.39 Ohm Max Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 100°C Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CDRH62B-101MC
1028951-CDRH62B-101MC
Fixed Inductors - CDRH62B-101MC 1028951-CDRH62B-101MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1028951-CDRH62B-101M C Packaging: Reel - TR Current Rating: 340mA Inductance: 100μH Height - Seated (Max): 0.118" (3.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Test: 1kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.39 Ohm Max Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 100°C Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1028951-CDRH62B-101MC
Packaging: Reel - TR
Current Rating: 340mA
Inductance: 100μH
Height - Seated (Max): 0.118" (3.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Test: 1kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.39 Ohm Max
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 100°C
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 308-1166-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1166-2-ND
Fixed Inductors 308-1166-2-ND
100µH Shielded Inductor 340mA 1.39Ohm Max Nonstandard

100µH Shielded Inductor 340mA 1.39Ohm Max Nonstandard

Buy Now Datasheet
100UH 340MA 1.39OHM Inductor and Choke - 71-CDRH62B-101MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH 340MA 1.39OHM Inductor and Choke
71-CDRH62B-101MC
100UH 340MA 1.39OHM Inductor and Choke 71-CDRH62B-101MC
FIXED IND 100UH 340MA 1.39OHM SM Product overview: CDRH62B-101MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 340MA, 1.39OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 340MA, 1.39OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH62B-101MC can be used for catalog matching and distributor lookup.

FIXED IND 100UH 340MA 1.39OHM SM Product overview: CDRH62B-101MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 340MA, 1.39OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 340MA, 1.39OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH62B-101MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1028951-CDRH62B-101MC 308-1166-2-ND 71-CDRH62B-101MC
Product Name Fixed Inductors - CDRH62B-101MC Fixed Inductors 100UH 340MA 1.39OHM Inductor and Choke
Operating Temperature -30 to 100 C (-22 to 212 F) -30 to 100 C (-22 to 212 F) -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard
Core Material Ferrite Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
E - Core Common Mode Inductor - CME2425-9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 67500 to ? microH
DCR 2.02 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J562SAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details