Sumida America Components Inc. 2.2UH 3.8A 24.8MOHM Inductor and Choke CDRH5D28RHPNP-2R2NC

Description
FIXED IND 2.2UH 3.8A 24.8MOHM SM Product overview: CDRH5D28RHPNP-2R2NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 3.8A, 24.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 3.8A, 24.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH5D28RHPNP-2R2 NC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 3.8A 24.8MOHM SM Product overview: CDRH5D28RHPNP-2R2NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 3.8A, 24.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 3.8A, 24.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH5D28RHPNP-2R2 NC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2UH 3.8A 24.8MOHM Inductor and Choke - 71-CDRH5D28RHPNP-2R2NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 3.8A 24.8MOHM Inductor and Choke
71-CDRH5D28RHPNP-2R2NC
2.2UH 3.8A 24.8MOHM Inductor and Choke 71-CDRH5D28RHPNP-2R2NC
FIXED IND 2.2UH 3.8A 24.8MOHM SM Product overview: CDRH5D28RHPNP-2R2NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 3.8A, 24.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 3.8A, 24.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH5D28RHPNP-2R2 NC can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 3.8A 24.8MOHM SM Product overview: CDRH5D28RHPNP-2R2NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 3.8A, 24.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 3.8A, 24.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH5D28RHPNP-2R2NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDRH5D28RHPNP-2R2NC
1160874-CDRH5D28RHPNP-2R2NC
Fixed Inductors - CDRH5D28RHPNP-2R2NC 1160874-CDRH5D28RHPNP-2R2NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160874-CDRH5D28RHPN P-2R2NC Family Name: CDRH5D28R/HP Manufacturer Homepage: www.sumida.com Alternative Parts (Cross-Reference): ELL6PV2R4N; SC63LCB-2R2; H.DI-0630-2R4; MHCI06018-2R2M-R8A; Introduction Date: May 21, 2010 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1160874-CDRH5D28RHPNP-2R2NC
Family Name: CDRH5D28R/HP
Manufacturer Homepage: www.sumida.com
Alternative Parts (Cross-Reference): ELL6PV2R4N; SC63LCB-2R2; H.DI-0630-2R4; MHCI06018-2R2M-R8A;
Introduction Date: May 21, 2010
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
Fixed Inductors - CDRH5D28RHPNP-2R2NC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH5D28RHPNP-2R2NC-ND
Fixed Inductors CDRH5D28RHPNP-2R2NC-ND
2.2µH Shielded Inductor 3.8A 24.8mOhm Max Nonstandard

2.2µH Shielded Inductor 3.8A 24.8mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CDRH5D28RHPNP-2R2NC 1160874-CDRH5D28RHPNP-2R2NC CDRH5D28RHPNP-2R2NC-ND
Product Name 2.2UH 3.8A 24.8MOHM Inductor and Choke Fixed Inductors - CDRH5D28RHPNP-2R2NC Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Power Inductor
Core Material Ferrite Ferrite
Inductance Range 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2424-014 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 7800 to 250 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details