Sumida America Components Inc. Fixed Inductors CDRH5D28RH125NP-220MC

Description
22µH Shielded Inductor 900mA 266mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Inductor 900mA 266mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2066-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2066-6-ND
Fixed Inductors 308-2066-6-ND
22µH Shielded Inductor 900mA 266mOhm Max Nonstandard

22µH Shielded Inductor 900mA 266mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2066-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2066-1-ND
Fixed Inductors 308-2066-1-ND
22µH Shielded Inductor 900mA 266mOhm Max Nonstandard

22µH Shielded Inductor 900mA 266mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2066-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2066-2-ND
Fixed Inductors 308-2066-2-ND
22µH Shielded Inductor 900mA 266mOhm Max Nonstandard

22µH Shielded Inductor 900mA 266mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors CDRH5D28RH125NP-220MC
FIXED IND 22UH 900MA 266MOHM SMD

FIXED IND 22UH 900MA 266MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-2066-6-ND CDRH5D28RH125NP-220MC
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD221PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0500 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 36401E10NG-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
Common Mode Chokes - 486-DKFP-C22C-1K10-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details