Sumida America Components Inc. SMD 8.2UH 1.6A 53 MOHM Inductor and Choke CDRH5D28NP-8R2NC

Description
FIXED IND 8.2UH 1.6A 53 MOHM SMD Product overview: CDRH5D28NP-8R2NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 1.6A, 53 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 1.6A, 53 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH5D28NP-8R2NC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 8.2UH 1.6A 53 MOHM SMD Product overview: CDRH5D28NP-8R2NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 1.6A, 53 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 1.6A, 53 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH5D28NP-8R2NC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 8.2UH 1.6A 53 MOHM Inductor and Choke - 71-CDRH5D28NP-8R2NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8.2UH 1.6A 53 MOHM Inductor and Choke
71-CDRH5D28NP-8R2NC
SMD 8.2UH 1.6A 53 MOHM Inductor and Choke 71-CDRH5D28NP-8R2NC
FIXED IND 8.2UH 1.6A 53 MOHM SMD Product overview: CDRH5D28NP-8R2NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 1.6A, 53 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 1.6A, 53 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH5D28NP-8R2NC can be used for catalog matching and distributor lookup.

FIXED IND 8.2UH 1.6A 53 MOHM SMD Product overview: CDRH5D28NP-8R2NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 1.6A, 53 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 1.6A, 53 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH5D28NP-8R2NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDRH5D28NP-8R2NC
1160873-CDRH5D28NP-8R2NC
Fixed Inductors - CDRH5D28NP-8R2NC 1160873-CDRH5D28NP-8R2NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160873-CDRH5D28NP-8 R2NC Manufacturer Homepage: www.sumida.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1160873-CDRH5D28NP-8R2NC
Manufacturer Homepage: www.sumida.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now
Fixed Inductors - 308-2309-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2309-2-ND
Fixed Inductors 308-2309-2-ND
8.2µH Shielded Inductor 1.6A 53mOhm Max Nonstandard

8.2µH Shielded Inductor 1.6A 53mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2309-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2309-6-ND
Fixed Inductors 308-2309-6-ND
8.2µH Shielded Inductor 1.6A 53mOhm Max Nonstandard

8.2µH Shielded Inductor 1.6A 53mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2309-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2309-1-ND
Fixed Inductors 308-2309-1-ND
8.2µH Shielded Inductor 1.6A 53mOhm Max Nonstandard

8.2µH Shielded Inductor 1.6A 53mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CDRH5D28NP-8R2NC 1160873-CDRH5D28NP-8R2NC 308-2309-2-ND
Product Name SMD 8.2UH 1.6A 53 MOHM Inductor and Choke Fixed Inductors - CDRH5D28NP-8R2NC Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Power Inductor
Core Material Ferrite Ferrite
Inductance Range 8.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R10-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-8R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0250 ohms
View Details
2 suppliers