Manufacturer: Sumida America Components Inc.
Win Source Part Number: 866258-CDRH5D28NP-15
Series: CDRH5D28
Operating Temperature Range: -40°C ~ 100°C
Features: Shielded - Inductor 103mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8504.50.4000
Other Part Number: CDRH5D28NP-150NCTR, 308-2195-1, 308-2195-2, 308-2195-6, CDRH5D28NP-150NCTR-N
FIXED IND 15UH 1.1A 103 MOHM SMD Product overview: CDRH5D28NP-150NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.1A, 103 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.1A, 103 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH5D28NP-150NC can be used for catalog matching and distributor lookup.
15µH Shielded Inductor 1.1A 103mOhm Max Nonstandard
15µH Shielded Inductor 1.1A 103mOhm Max Nonstandard
15µH Shielded Inductor 1.1A 103mOhm Max Nonstandard
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 866258-CDRH5D28NP-150NC | 71-CDRH5D28NP-150NC | 308-2195-1-ND |
| Product Name | Fixed Inductors - CDRH5D28NP-150NC | SMD 15UH 1.1A 103 MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Power Inductor | ||
| Core Material | Ferrite | Ferrite | |
| Inductance Range | 15 microH |