10µH Shielded Inductor 1.3A 65mOhm Max Nonstandard
10µH Shielded Inductor 1.3A 65mOhm Max Nonstandard
10µH Shielded Inductor 1.3A 65mOhm Max Nonstandard
Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1160870-CDRH5D28NP-1
Series: CDRH5D28
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 100°C
Package: Nonstandard
Current Rating: 1.3A
Shielding: Shielded
Inductance: 10μH
Mounting: SMD
Tolerance: ±30%
Material - Core: Ferrite
Test Frequency: 100kHz
Size: 0.224" L x 0.224" W (5.70mm x 5.70mm)
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 65 mOhm Max
Manufacturer Homepage: www.sumida.com
Height - Seated (Maximum): 0.118" (3.00mm)
Alternative Parts (Cross-Reference): MSS6132-103MLD; MSS6132-103MXB; SD0604-100J-B;
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
FIXED IND 10UH 1.3A 65 MOHM SMD Product overview: CDRH5D28NP-100NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.3A, 65 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.3A, 65 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH5D28NP-100NC can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 308-1801-6-ND | 1160870-CDRH5D28NP-100NC | 71-CDRH5D28NP-100NC |
| Product Name | Fixed Inductors | Fixed Inductors - CDRH5D28NP-100NC | SMD 10UH 1.3A 65 MOHM Inductor and Choke |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Core Material | Ferrite | Ferrite | Ferrite |
| Configuration | Fixed | ||
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) |