Sumida America Components Inc. Fixed Inductors CDRH5D18NP-5R4NC

Description
5.4µH Shielded Inductor 1.6A 76mOhm Max Nonstandard
Request a Quote Datasheet
Description
5.4µH Shielded Inductor 1.6A 76mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1482-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1482-6-ND
Fixed Inductors 308-1482-6-ND
5.4µH Shielded Inductor 1.6A 76mOhm Max Nonstandard

5.4µH Shielded Inductor 1.6A 76mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1482-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1482-1-ND
Fixed Inductors 308-1482-1-ND
5.4µH Shielded Inductor 1.6A 76mOhm Max Nonstandard

5.4µH Shielded Inductor 1.6A 76mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1482-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1482-2-ND
Fixed Inductors 308-1482-2-ND
5.4µH Shielded Inductor 1.6A 76mOhm Max Nonstandard

5.4µH Shielded Inductor 1.6A 76mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDRH5D18NP-5R4NC
1160868-CDRH5D18NP-5R4NC
Fixed Inductors - CDRH5D18NP-5R4NC 1160868-CDRH5D18NP-5R4NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160868-CDRH5D18NP-5 R4NC Manufacturer Homepage: www.sumida.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1160868-CDRH5D18NP-5R4NC
Manufacturer Homepage: www.sumida.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now
SMD 5.4UH 1.6A 76 MOHM Inductor and Choke - 71-CDRH5D18NP-5R4NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.4UH 1.6A 76 MOHM Inductor and Choke
71-CDRH5D18NP-5R4NC
SMD 5.4UH 1.6A 76 MOHM Inductor and Choke 71-CDRH5D18NP-5R4NC
FIXED IND 5.4UH 1.6A 76 MOHM SMD Product overview: CDRH5D18NP-5R4NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.4UH, 1.6A, 76 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.4UH, 1.6A, 76 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH5D18NP-5R4NC can be used for catalog matching and distributor lookup.

FIXED IND 5.4UH 1.6A 76 MOHM SMD Product overview: CDRH5D18NP-5R4NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.4UH, 1.6A, 76 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.4UH, 1.6A, 76 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH5D18NP-5R4NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1482-6-ND 1160868-CDRH5D18NP-5R4NC 71-CDRH5D18NP-5R4NC
Product Name Fixed Inductors Fixed Inductors - CDRH5D18NP-5R4NC SMD 5.4UH 1.6A 76 MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
DCR 0.0760 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.0700 ohms
View Details
2 suppliers