Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1160867-CDRH5D18NP-1
Manufacturer Homepage: www.sumida.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
FIXED IND 15UH 970MA 196MOHM SMD Product overview: CDRH5D18NP-150NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 970MA, 196MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 970MA, 196MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH5D18NP-150NC can be used for catalog matching and distributor lookup.
15µH Shielded Inductor 970mA 196mOhm Max Nonstandard
15µH Shielded Inductor 970mA 196mOhm Max Nonstandard
15µH Shielded Inductor 970mA 196mOhm Max Nonstandard
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1160867-CDRH5D18NP-150NC | 71-CDRH5D18NP-150NC | 308-2056-1-ND |
| Product Name | Fixed Inductors - CDRH5D18NP-150NC | SMD 15UH 970MA 196MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | |
| Technology | Power Inductor | ||
| Core Material | Ferrite | Ferrite | |
| Inductance Range | 15 microH |