Sumida America Components Inc. Fixed Inductors CDRH5D16NP-101MC

Description
100µH Shielded Inductor 350mA 1.41Ohm Max Nonstandard
Request a Quote Datasheet
Description
100µH Shielded Inductor 350mA 1.41Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH5D16NP-101MC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH5D16NP-101MC-ND
Fixed Inductors CDRH5D16NP-101MC-ND
100µH Shielded Inductor 350mA 1.41Ohm Max Nonstandard

100µH Shielded Inductor 350mA 1.41Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDRH5D16NP-101MC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N3 0201DS-5N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3040 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3-127-625-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details