2.2µH Shielded Inductor 3.8A 27mOhm Max Nonstandard
2.2µH Shielded Inductor 3.8A 27mOhm Max Nonstandard
2.2µH Shielded Inductor 3.8A 27mOhm Max Nonstandard
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 308-2047-6-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite |
| Configuration | Fixed |
| Inductance Tolerance | 25 (+/- %) |