Sumida America Components Inc. Fixed Inductors CDRH5D14NP-R60NC

Description
600nH Shielded Inductor 3.9A 22.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
600nH Shielded Inductor 3.9A 22.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH5D14NP-R60NC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH5D14NP-R60NC-ND
Fixed Inductors CDRH5D14NP-R60NC-ND
600nH Shielded Inductor 3.9A 22.7mOhm Max Nonstandard

600nH Shielded Inductor 3.9A 22.7mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDRH5D14NP-R60NC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DFK-33-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1349481 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 51 microH
View Details
Fixed Inductors - 1674-CL0402-2154JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details