Sumida America Components Inc. Fixed Inductors CDRH5D14NP-2R0NC

Description
2µH Shielded Inductor 3.1A 33.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
2µH Shielded Inductor 3.1A 33.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH5D14NP-2R0NC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH5D14NP-2R0NC-ND
Fixed Inductors CDRH5D14NP-2R0NC-ND
2µH Shielded Inductor 3.1A 33.8mOhm Max Nonstandard

2µH Shielded Inductor 3.1A 33.8mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDRH5D14NP-2R0NC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-024K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Chokes - 1879855-3 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.1500 ohms
Impedance 60 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details