Sumida America Components Inc. Fixed Inductors - CDRH4D28NP-680NC CDRH4D28NP-680NC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1028931-CDRH4D28NP-6 80NC Packaging: Reel - TR Current Rating: 350mA Inductance: 68μH Height - Seated (Max): 0.118" (3.00mm) Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 699 mOhm Max Status: Active Temperature Range - Operating: -40°C to 100°C Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1028931-CDRH4D28NP-6 80NC Packaging: Reel - TR Current Rating: 350mA Inductance: 68μH Height - Seated (Max): 0.118" (3.00mm) Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 699 mOhm Max Status: Active Temperature Range - Operating: -40°C to 100°C Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CDRH4D28NP-680NC
1028931-CDRH4D28NP-680NC
Fixed Inductors - CDRH4D28NP-680NC 1028931-CDRH4D28NP-680NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1028931-CDRH4D28NP-6 80NC Packaging: Reel - TR Current Rating: 350mA Inductance: 68μH Height - Seated (Max): 0.118" (3.00mm) Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 699 mOhm Max Status: Active Temperature Range - Operating: -40°C to 100°C Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1028931-CDRH4D28NP-680NC
Packaging: Reel - TR
Current Rating: 350mA
Inductance: 68μH
Height - Seated (Max): 0.118" (3.00mm)
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 699 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 100°C
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - CDRH4D28NP-680NCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH4D28NP-680NCTR-ND
Fixed Inductors CDRH4D28NP-680NCTR-ND
68µH Shielded Inductor 350mA 699mOhm Max Nonstandard

68µH Shielded Inductor 350mA 699mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1028931-CDRH4D28NP-680NC CDRH4D28NP-680NCTR-ND
Product Name Fixed Inductors - CDRH4D28NP-680NC Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Standard
Core Material Ferrite Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 1-1624110-0 - TE Connectivity
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers