Sumida America Components Inc. Fixed Inductors CDRH4D28NP-5R6NC

Description
5.6µH Shielded Inductor 1.17A 100.9mOhm Max Nonstandard
Request a Quote Datasheet
Description
5.6µH Shielded Inductor 1.17A 100.9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH4D28NP-5R6NCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH4D28NP-5R6NCTR-ND
Fixed Inductors CDRH4D28NP-5R6NCTR-ND
5.6µH Shielded Inductor 1.17A 100.9mOhm Max Nonstandard

5.6µH Shielded Inductor 1.17A 100.9mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDRH4D28NP-5R6NCTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0.0012uH 250MHz 0.87A Inductor and Choke - 71-0201DS-1N2XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0012 microH
Inductance Tolerance 5 (+/- %)
View Details
E - Core Common Mode Inductor - CME2425-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 27700 to ? microH
DCR 0.8200 ohms
View Details
2 suppliers
Linear/Saturating Choke - DLFL - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Rated DC Current 5000 to 45000 milliamps
View Details