Win Source Part Number: 1051717-CDRH4D28NP-4
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CDRH4D28
Package: Tape & Reel
Shielding: Shielded
Inductance: 47 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 587mOhm Max
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.185" L x 0.185" W (4.70mm x 4.70mm)
Alternative Parts (Cross-Reference): SRR4018-470Y; PM42S-470-RC; SRR4011-470YL; LQM21FN470N00L; LQM21DN470N00LCDRH4D
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 480 mA
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Other Names: 308-2182-1,CDRH4D28N
47µH Shielded Inductor 480mA 587mOhm Max Nonstandard
47µH Shielded Inductor 480mA 587mOhm Max Nonstandard
47µH Shielded Inductor 480mA 587mOhm Max Nonstandard
FIXED IND 47UH 480MA 587MOHM SMD Product overview: CDRH4D28NP-470NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 480MA, 587MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 480MA, 587MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH4D28NP-470NC can be used for catalog matching and distributor lookup.
FIXED IND 47UH 480MA 587MOHM SMD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1051717-CDRH4D28NP-470NC | 308-2182-6-ND | 71-CDRH4D28NP-470NC | CDRH4D28NP-470NC |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 47UH 480MA 587MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount |
| Technology | Standard | Power Inductor | ||
| Core Material | Ferrite | Ferrite | Ferrite | Ferrite; Ferrite |
| Application | RF Choke |