Sumida America Components Inc. Fixed Inductors CDRH4D28NP-330NC

Description
33µH Shielded Inductor 560mA 331.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Inductor 560mA 331.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2185-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2185-2-ND
Fixed Inductors 308-2185-2-ND
33µH Shielded Inductor 560mA 331.3mOhm Max Nonstandard

33µH Shielded Inductor 560mA 331.3mOhm Max Nonstandard

Buy Now Datasheet
33UH 560MA 331.3 MOHM Inductor and Choke - 71-CDRH4D28NP-330NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33UH 560MA 331.3 MOHM Inductor and Choke
71-CDRH4D28NP-330NC
33UH 560MA 331.3 MOHM Inductor and Choke 71-CDRH4D28NP-330NC
FIXED IND 33UH 560MA 331.3 MOHM Product overview: CDRH4D28NP-330NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 560MA, 331.3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 560MA, 331.3 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH4D28NP-330NC can be used for catalog matching and distributor lookup.

FIXED IND 33UH 560MA 331.3 MOHM Product overview: CDRH4D28NP-330NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 560MA, 331.3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 560MA, 331.3 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH4D28NP-330NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-2185-2-ND 71-CDRH4D28NP-330NC
Product Name Fixed Inductors 33UH 560MA 331.3 MOHM Inductor and Choke
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-9N0 0201DS-9N0XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3000 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5682-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details