Sumida America Components Inc. 1.2UH 2.56A 23.6 MOHM Inductor and Choke CDRH4D28NP-1R2NC

Description
FIXED IND 1.2UH 2.56A 23.6 MOHM Product overview: CDRH4D28NP-1R2NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2UH, 2.56A, 23.6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.2UH, 2.56A, 23.6 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH4D28NP-1R2NC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.2UH 2.56A 23.6 MOHM Product overview: CDRH4D28NP-1R2NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2UH, 2.56A, 23.6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.2UH, 2.56A, 23.6 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH4D28NP-1R2NC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2UH 2.56A 23.6 MOHM Inductor and Choke - 71-CDRH4D28NP-1R2NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2UH 2.56A 23.6 MOHM Inductor and Choke
71-CDRH4D28NP-1R2NC
1.2UH 2.56A 23.6 MOHM Inductor and Choke 71-CDRH4D28NP-1R2NC
FIXED IND 1.2UH 2.56A 23.6 MOHM Product overview: CDRH4D28NP-1R2NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2UH, 2.56A, 23.6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.2UH, 2.56A, 23.6 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH4D28NP-1R2NC can be used for catalog matching and distributor lookup.

FIXED IND 1.2UH 2.56A 23.6 MOHM Product overview: CDRH4D28NP-1R2NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2UH, 2.56A, 23.6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.2UH, 2.56A, 23.6 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH4D28NP-1R2NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 308-2186-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2186-2-ND
Fixed Inductors 308-2186-2-ND
1.2µH Shielded Inductor 2.56A 23.6mOhm Max Nonstandard

1.2µH Shielded Inductor 2.56A 23.6mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1381780-CDRH4D28NP-1R2NC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1381780-CDRH4D28NP-1R2NC
Inductors, Coils, Chokes - Fixed Inductors 1381780-CDRH4D28NP-1R2NC
Win Source Part Number: 1381780-CDRH4D28NP-1 R2NC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDRH4D28 Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.185" L x 0.185" W (4.70mm x 4.70mm) Inductance: 1.2 µH Height - Seated (Max): 0.118" (3.00mm) Tolerance: ±30% Material - Core: Ferrite Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 23.6mOhm Max Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. Current Rating (Amps): 2.56 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 2,000 pcs

Win Source Part Number: 1381780-CDRH4D28NP-1R2NC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CDRH4D28
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.185" L x 0.185" W (4.70mm x 4.70mm)
Inductance: 1.2 µH
Height - Seated (Max): 0.118" (3.00mm)
Tolerance: ±30%
Material - Core: Ferrite
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 23.6mOhm Max
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
Current Rating (Amps): 2.56 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 2,000 pcs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CDRH4D28NP-1R2NC 308-2186-2-ND 1381780-CDRH4D28NP-1R2NC
Product Name 1.2UH 2.56A 23.6 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Power Inductor Standard
Core Material Ferrite Ferrite Ferrite
Inductance Range 1.2 microH 1.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC04E065TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 101
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1702828 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details
Common Mode Chokes - DKIH-3242-16D9-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details