Sumida America Components Inc. Fixed Inductors - CDRH4D28NP-181NC CDRH4D28NP-181NC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 866255-CDRH4D28NP-18 1NC Series: CDRH4D28 Operating Temperature Range: -40°C ~ 100°C Features: 180 µH Shielded - Inductor 220 mA 1.54Ohm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8504.50.4000
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 866255-CDRH4D28NP-18 1NC Series: CDRH4D28 Operating Temperature Range: -40°C ~ 100°C Features: 180 µH Shielded - Inductor 220 mA 1.54Ohm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8504.50.4000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CDRH4D28NP-181NC
866255-CDRH4D28NP-181NC
Fixed Inductors - CDRH4D28NP-181NC 866255-CDRH4D28NP-181NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 866255-CDRH4D28NP-18 1NC Series: CDRH4D28 Operating Temperature Range: -40°C ~ 100°C Features: 180 µH Shielded - Inductor 220 mA 1.54Ohm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8504.50.4000

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 866255-CDRH4D28NP-181NC
Series: CDRH4D28
Operating Temperature Range: -40°C ~ 100°C
Features: 180 µH Shielded - Inductor 220 mA 1.54Ohm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8504.50.4000

Buy Now Datasheet
Fixed Inductors - CDRH4D28NP-181NCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH4D28NP-181NCTR-ND
Fixed Inductors CDRH4D28NP-181NCTR-ND
180µH Shielded Inductor 220mA 1.54Ohm Max Nonstandard

180µH Shielded Inductor 220mA 1.54Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 866255-CDRH4D28NP-181NC CDRH4D28NP-181NCTR-ND
Product Name Fixed Inductors - CDRH4D28NP-181NC Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.03uH 250MHz 0.4A Inductor and Choke - 71-0402CS-30NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0300 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2567713 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0022 microH
DCR 0.0900 ohms
View Details