Sumida America Components Inc. Fixed Inductors CDRH4D28NP-101NC

Description
100µH Shielded Inductor 290mA 1.02Ohm Max Nonstandard
Request a Quote Datasheet
Description
100µH Shielded Inductor 290mA 1.02Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2181-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2181-1-ND
Fixed Inductors 308-2181-1-ND
100µH Shielded Inductor 290mA 1.02Ohm Max Nonstandard

100µH Shielded Inductor 290mA 1.02Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2181-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2181-2-ND
Fixed Inductors 308-2181-2-ND
100µH Shielded Inductor 290mA 1.02Ohm Max Nonstandard

100µH Shielded Inductor 290mA 1.02Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2181-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2181-6-ND
Fixed Inductors 308-2181-6-ND
100µH Shielded Inductor 290mA 1.02Ohm Max Nonstandard

100µH Shielded Inductor 290mA 1.02Ohm Max Nonstandard

Buy Now Datasheet
100UH 290MA 1.02OHM Inductor and Choke - 71-CDRH4D28NP-101NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH 290MA 1.02OHM Inductor and Choke
71-CDRH4D28NP-101NC
100UH 290MA 1.02OHM Inductor and Choke 71-CDRH4D28NP-101NC
FIXED IND 100UH 290MA 1.02OHM SM Product overview: CDRH4D28NP-101NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 290MA, 1.02OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 290MA, 1.02OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH4D28NP-101NC can be used for catalog matching and distributor lookup.

FIXED IND 100UH 290MA 1.02OHM SM Product overview: CDRH4D28NP-101NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 290MA, 1.02OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 290MA, 1.02OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH4D28NP-101NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-2181-1-ND 71-CDRH4D28NP-101NC
Product Name Fixed Inductors 100UH 290MA 1.02OHM Inductor and Choke
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 680mA Inductor and Choke - 71-0402CS-7N5XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0075 microH
Inductance Tolerance 5 (+/- %)
View Details
Inductor, 75Mh, 1A, + 50% / -20%; Product Range Triad Magnetics - 03F734 - Newark, An Avnet Company
Specs
Mounting Option Through Hole
Inductance Range 75000 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details
Common Mode Chokes - 486-5679-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details