Sumida America Components Inc. SMD 10UH 1.26A 106MOHM Inductor and Choke CDRH4D28CNP-100PC

Description
FIXED IND 10UH 1.26A 106MOHM SMD Product overview: CDRH4D28CNP-100PC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.26A, 106MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.26A, 106MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH4D28CNP-100PC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 1.26A 106MOHM SMD Product overview: CDRH4D28CNP-100PC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.26A, 106MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.26A, 106MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH4D28CNP-100PC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10UH 1.26A 106MOHM Inductor and Choke - 71-CDRH4D28CNP-100PC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 1.26A 106MOHM Inductor and Choke
71-CDRH4D28CNP-100PC
SMD 10UH 1.26A 106MOHM Inductor and Choke 71-CDRH4D28CNP-100PC
FIXED IND 10UH 1.26A 106MOHM SMD Product overview: CDRH4D28CNP-100PC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.26A, 106MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.26A, 106MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH4D28CNP-100PC can be used for catalog matching and distributor lookup.

FIXED IND 10UH 1.26A 106MOHM SMD Product overview: CDRH4D28CNP-100PC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.26A, 106MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.26A, 106MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH4D28CNP-100PC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 308-2040-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2040-2-ND
Fixed Inductors 308-2040-2-ND
10µH Shielded Inductor 1.26A 106mOhm Max Nonstandard

10µH Shielded Inductor 1.26A 106mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2040-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2040-6-ND
Fixed Inductors 308-2040-6-ND
10µH Shielded Inductor 1.26A 106mOhm Max Nonstandard

10µH Shielded Inductor 1.26A 106mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2040-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2040-1-ND
Fixed Inductors 308-2040-1-ND
10µH Shielded Inductor 1.26A 106mOhm Max Nonstandard

10µH Shielded Inductor 1.26A 106mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDRH4D28CNP-100PC
1160859-CDRH4D28CNP-100PC
Fixed Inductors - CDRH4D28CNP-100PC 1160859-CDRH4D28CNP-100PC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160859-CDRH4D28CNP- 100PC Series: CDRH4D28C Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 1.26A Shielding: Shielded Inductance: 10μH Mounting: SMD Tolerance: ±25% Material - Core: Ferrite Test Frequency: 100kHz Size: 0.193" L x 0.193" W (4.90mm x 4.90mm) Family Name: CDRH4D28C Categories: Inductors, Coils, Chokes DC Resistance (DCR): 106 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.118" (3.00mm) Alternative Parts (Cross-Reference): 744043100; NPIS43D100MTRF; MSS5131-103MLB; Introduction Date: August 29, 2006 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1160859-CDRH4D28CNP-100PC
Series: CDRH4D28C
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C
Package: Nonstandard
Current Rating: 1.26A
Shielding: Shielded
Inductance: 10μH
Mounting: SMD
Tolerance: ±25%
Material - Core: Ferrite
Test Frequency: 100kHz
Size: 0.193" L x 0.193" W (4.90mm x 4.90mm)
Family Name: CDRH4D28C
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 106 mOhm Max
Manufacturer Homepage: www.sumida.com
Height - Seated (Maximum): 0.118" (3.00mm)
Alternative Parts (Cross-Reference): 744043100; NPIS43D100MTRF; MSS5131-103MLB;
Introduction Date: August 29, 2006
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CDRH4D28CNP-100PC 308-2040-2-ND 1160859-CDRH4D28CNP-100PC
Product Name SMD 10UH 1.26A 106MOHM Inductor and Choke Fixed Inductors Fixed Inductors - CDRH4D28CNP-100PC
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Power Inductor Standard
Core Material Ferrite Ferrite Ferrite
Inductance Range 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-2N1 0302CS-2N1XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2825-026 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 92000 to 2000 microH
View Details
2 suppliers
Common Mode Chokes - 486-5680-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details