Sumida America Components Inc. Fixed Inductors CDRH4D22NP-390NC

Description
39µH Shielded Inductor 850mA 451.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
39µH Shielded Inductor 850mA 451.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH4D22NP-390NC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH4D22NP-390NC-ND
Fixed Inductors CDRH4D22NP-390NC-ND
39µH Shielded Inductor 850mA 451.2mOhm Max Nonstandard

39µH Shielded Inductor 850mA 451.2mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDRH4D22NP-390NC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-3N6 016008C-3N6XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.1200 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3-143-902-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details