Sumida America Components Inc. Fixed Inductors CDRH4D22NP-180NC

Description
18µH Shielded Inductor 1.41A 168.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
18µH Shielded Inductor 1.41A 168.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH4D22NP-180NC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH4D22NP-180NC-ND
Fixed Inductors CDRH4D22NP-180NC-ND
18µH Shielded Inductor 1.41A 168.7mOhm Max Nonstandard

18µH Shielded Inductor 1.41A 168.7mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDRH4D22NP-180NC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-137-420-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Chokes - 2-1624116-8 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 80 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details