Sumida America Components Inc. Fixed Inductors CDRH4D22NP-100NC

Description
10µH Shielded Inductor 1.82A 102.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Inductor 1.82A 102.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2031-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2031-1-ND
Fixed Inductors 308-2031-1-ND
10µH Shielded Inductor 1.82A 102.4mOhm Max Nonstandard

10µH Shielded Inductor 1.82A 102.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2031-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2031-6-ND
Fixed Inductors 308-2031-6-ND
10µH Shielded Inductor 1.82A 102.4mOhm Max Nonstandard

10µH Shielded Inductor 1.82A 102.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2031-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2031-2-ND
Fixed Inductors 308-2031-2-ND
10µH Shielded Inductor 1.82A 102.4mOhm Max Nonstandard

10µH Shielded Inductor 1.82A 102.4mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2031-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201HL (0603) High Inductance Miniature Chip Inductors - 0201HL-47N 0201HL-47NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - 1X97-10221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 4.47 ohms
View Details
Common Mode Chokes - 486-3229-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details