Sumida America Components Inc. Fixed Inductors CDRH4D18CNP-220PC

Description
22µH Shielded Inductor 600mA 323mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Inductor 600mA 323mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH4D18CNP-220PC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH4D18CNP-220PC-ND
Fixed Inductors CDRH4D18CNP-220PC-ND
22µH Shielded Inductor 600mA 323mOhm Max Nonstandard

22µH Shielded Inductor 600mA 323mOhm Max Nonstandard

Buy Now Datasheet
SMD 22UH 600MA 323MOHM Inductor and Choke - 71-CDRH4D18CNP-220PC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 600MA 323MOHM Inductor and Choke
71-CDRH4D18CNP-220PC
SMD 22UH 600MA 323MOHM Inductor and Choke 71-CDRH4D18CNP-220PC
FIXED IND 22UH 600MA 323MOHM SMD Product overview: CDRH4D18CNP-220PC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 600MA, 323MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 600MA, 323MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH4D18CNP-220PC can be used for catalog matching and distributor lookup.

FIXED IND 22UH 600MA 323MOHM SMD Product overview: CDRH4D18CNP-220PC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 600MA, 323MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 600MA, 323MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH4D18CNP-220PC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDRH4D18CNP-220PC
1028918-CDRH4D18CNP-220PC
Fixed Inductors - CDRH4D18CNP-220PC 1028918-CDRH4D18CNP-220PC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1028918-CDRH4D18CNP- 220PC Packaging: Reel - TR Current Rating: 600mA Inductance: 22μH Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Tolerance: ±25% Material - Core: Ferrite Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 323 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1028918-CDRH4D18CNP-220PC
Packaging: Reel - TR
Current Rating: 600mA
Inductance: 22μH
Height - Seated (Max): 0.079" (2.00mm)
Mounting: SMD (SMT)
Tolerance: ±25%
Material - Core: Ferrite
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 323 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CDRH4D18CNP-220PC-ND 71-CDRH4D18CNP-220PC 1028918-CDRH4D18CNP-220PC
Product Name Fixed Inductors SMD 22UH 600MA 323MOHM Inductor and Choke Fixed Inductors - CDRH4D18CNP-220PC
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 25 (+/- %) 25 (+/- %)
Unlock Full Specs
to access all available technical data