Sumida America Components Inc. Fixed Inductors CDRH4D18CLDNP-101PC

Description
100µH Shielded Inductor 350mA 962mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Shielded Inductor 350mA 962mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2017-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2017-1-ND
Fixed Inductors 308-2017-1-ND
100µH Shielded Inductor 350mA 962mOhm Max Nonstandard

100µH Shielded Inductor 350mA 962mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2017-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2017-6-ND
Fixed Inductors 308-2017-6-ND
100µH Shielded Inductor 350mA 962mOhm Max Nonstandard

100µH Shielded Inductor 350mA 962mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2017-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2017-2-ND
Fixed Inductors 308-2017-2-ND
100µH Shielded Inductor 350mA 962mOhm Max Nonstandard

100µH Shielded Inductor 350mA 962mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2017-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole 200uH 1A 600V Inductor and Choke - 839-DS1-175-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 200 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Specs
Application RF Choke
View Details
Fixed Inductors - A106108TR-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details