TE Connectivity Fixed Inductors 3631B221KL

Description
220µH Shielded Inductor 700mA 460mOhm Max Nonstandard
Request a Quote Datasheet
Description
220µH Shielded Inductor 700mA 460mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A106108TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A106108TR-ND
Fixed Inductors A106108TR-ND
220µH Shielded Inductor 700mA 460mOhm Max Nonstandard

220µH Shielded Inductor 700mA 460mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A106108DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A106108DKR-ND
Fixed Inductors A106108DKR-ND
220µH Shielded Inductor 700mA 460mOhm Max Nonstandard

220µH Shielded Inductor 700mA 460mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - A106108CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A106108CT-ND
Fixed Inductors A106108CT-ND
220µH Shielded Inductor 700mA 460mOhm Max Nonstandard

220µH Shielded Inductor 700mA 460mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, 3631 Series, 220 H, 10%, Shielded, 0.46 Ohm, 700 Ma Rohs Compliant Sigmainductors Te Connectivity - 25M2692 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, 3631 Series, 220 H, 10%, Shielded, 0.46 Ohm, 700 Ma Rohs Compliant Sigmainductors Te Connectivity
25M2692
Surface Mount Power Inductor, 3631 Series, 220 H, 10%, Shielded, 0.46 Ohm, 700 Ma Rohs Compliant Sigmainductors Te Connectivity 25M2692
Surface Mount Power Inductor, 3631 Series, 220 H, 10%, Shielded, 0.46 ohm, 700 mA RoHS Compliant: Yes

Surface Mount Power Inductor, 3631 Series, 220 H, 10%, Shielded, 0.46 ohm, 700 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A106108TR-ND 25M2692
Product Name Fixed Inductors Surface Mount Power Inductor, 3631 Series, 220 H, 10%, Shielded, 0.46 Ohm, 700 Ma Rohs Compliant Sigmainductors Te Connectivity
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 237-2291-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD221PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Common Mode Chokes - 486-3-127-622-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N9 0402DC-8N9XJRW , 0402DC-8N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details